Newark, An Avnet Company Pliers; Plier Style Duratool D00645

Description
PLIERS; Plier Style:Snipe Nose; Overall Length:130mm; Product Range:- RoHS Compliant: NA
Description
PLIERS; Plier Style:Snipe Nose; Overall Length:130mm; Product Range:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Pliers; Plier Style Duratool - 61M5974 - Newark, An Avnet Company
Chicago, IL, United States
Pliers; Plier Style Duratool
61M5974
Pliers; Plier Style Duratool 61M5974
PLIERS; Plier Style:Snipe Nose; Overall Length:130mm; Product Range:- RoHS Compliant: NA

PLIERS; Plier Style:Snipe Nose; Overall Length:130mm; Product Range:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pliers
Product Number 61M5974
Product Name Pliers; Plier Style Duratool
Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7.09 inch (180 mm)
Standards VDE/1000V Approved
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
10" End Nipper Pliers - DWHT70803 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5.5 inch (140 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details