Gray Tools Canada Inc. Internal/External Retaining Ring Pliers W/ Replaceable Tips B100

Description
Internal/External Retaining Ring Pliers W/ Replaceable Tips
Description
Internal/External Retaining Ring Pliers W/ Replaceable Tips

Suppliers

Company
Product
Description
Supplier Links
Internal/External Retaining Ring Pliers W/ Replaceable Tips - B100 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Internal/External Retaining Ring Pliers W/ Replaceable Tips
B100
Internal/External Retaining Ring Pliers W/ Replaceable Tips B100
Internal/External Retaining Ring Pliers W/ Replaceable Tips

Internal/External Retaining Ring Pliers W/ Replaceable Tips

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Pliers
Product Number B100
Product Name Internal/External Retaining Ring Pliers W/ Replaceable Tips
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
Jaw Length 2.05 inch (52 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details
Water Pump - Vinyl Grips - 258A - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Tongue and Groove
Jaw Capacity 2.12 inch (53.97 mm)
View Details