JOBBER DRILL, HSS, 6MM; Drill Bit Size Metric:6mm; Drill Bit Size Imperial:-; Effective Length:57mm; Overall Length:93mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 74M0811 |
| Product Name | Jobber Drill, Hss, 6Mm; Drill Bit Size Metric Duratool |
| Diameter | 0.236 inch (6.0 mm) |