Newark, An Avnet Company Drill, Jobber, Hss, 1Mm, 34Mm; Drill Bit Size Metric Duratool D00470

Description
DRILL, JOBBER, HSS, 1MM, 34MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:34mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
DRILL, JOBBER, HSS, 1MM, 34MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:34mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill, Jobber, Hss, 1Mm, 34Mm; Drill Bit Size Metric Duratool - 74M0799 - Newark, An Avnet Company
Chicago, IL, United States
Drill, Jobber, Hss, 1Mm, 34Mm; Drill Bit Size Metric Duratool
74M0799
Drill, Jobber, Hss, 1Mm, 34Mm; Drill Bit Size Metric Duratool 74M0799
DRILL, JOBBER, HSS, 1MM, 34MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:34mm; Product Range:- RoHS Compliant: NA

DRILL, JOBBER, HSS, 1MM, 34MM; Drill Bit Size Metric:1mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:34mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 74M0799
Product Name Drill, Jobber, Hss, 1Mm, 34Mm; Drill Bit Size Metric Duratool
Diameter 0.039 inch (1.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bits - 213382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.122 inch (3.1 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details