Greenlee Textron, Inc. Hole Saw 645-2-1/2

Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CONDUIT HOLE DIAMETER 2 INCH CHUCK SIZE 3/8 INCH
Datasheet
Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CONDUIT HOLE DIAMETER 2 INCH CHUCK SIZE 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 645-2-1/2 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
645-2-1/2
Hole Saw 645-2-1/2
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CONDUIT HOLE DIAMETER 2 INCH CHUCK SIZE 3/8 INCH
  • QUICK CHANGE TYPE
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 2-1/2 INCH DIAMETER
  • 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING
  • KWIK CHANGE[TM] BRAND
  • CONDUIT HOLE DIAMETER 2 INCH
  • CHUCK SIZE 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 645-2-1/2
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216375 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.638 inch (67.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 725-7/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Abrasive, Non-Metallic
View Details