Newark, An Avnet Company Screw, Countersunk Pozidrive, M4, 12Mm; Thread Size Metric Duratool CP4M12

Description
SCREW, COUNTERSUNK POZIDRIVE, M4, 12MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: NA
Datasheet
Description
SCREW, COUNTERSUNK POZIDRIVE, M4, 12MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pozidrive, M4, 12Mm; Thread Size Metric Duratool - 94M6667 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pozidrive, M4, 12Mm; Thread Size Metric Duratool
94M6667
Screw, Countersunk Pozidrive, M4, 12Mm; Thread Size Metric Duratool 94M6667
SCREW, COUNTERSUNK POZIDRIVE, M4, 12MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: NA

SCREW, COUNTERSUNK POZIDRIVE, M4, 12MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 94M6667
Product Name Screw, Countersunk Pozidrive, M4, 12Mm; Thread Size Metric Duratool
Head Type Flat Head; Other; Flat / Countersunk Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
M6 x 1.0 Cap Screw, 20 mm Long, Qty 25 - SH6MS20 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details