Newark, An Avnet Company Board Spacers, Standoffs - APCS-12 APCS-12

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026064-APCS-12 Length: 19.1 mm Height: 19.1 mm Width: 17.8 mm Categories: Board Spacers, Standoffs Alternative Parts (Cross-Reference): APCS-12APCS-12.; APCS12; APCS12.; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Mount: PCB RoHS: Compliant REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026064-APCS-12 Length: 19.1 mm Height: 19.1 mm Width: 17.8 mm Categories: Board Spacers, Standoffs Alternative Parts (Cross-Reference): APCS-12APCS-12.; APCS12; APCS12.; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Mount: PCB RoHS: Compliant REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - APCS-12 - APCS-12 - Win Source Electronics
Laguna Hills, CA, United States
Board Spacers, Standoffs - APCS-12
APCS-12
Board Spacers, Standoffs - APCS-12 APCS-12
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026064-APCS-12 Length: 19.1 mm Height: 19.1 mm Width: 17.8 mm Categories: Board Spacers, Standoffs Alternative Parts (Cross-Reference): APCS-12APCS-12.; APCS12; APCS12.; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Mount: PCB RoHS: Compliant REACH SVHC: Unknown

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026064-APCS-12
Length: 19.1 mm
Height: 19.1 mm
Width: 17.8 mm
Categories: Board Spacers, Standoffs
Alternative Parts (Cross-Reference): APCS-12APCS-12.; APCS12; APCS12.;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Mount: PCB
RoHS: Compliant
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Posts, Spacers, and Standoffs
Product Number APCS-12
Product Name Board Spacers, Standoffs - APCS-12
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details