Newark, An Avnet Company Led, Red, T-1 3/4 (5Mm), 4.3Mcd, 635Nm; Led Color Led Technology 97K4136

Description
LED, RED, T-1 3/4 (5MM), 4.3MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:635nm; Luminous Intensity:4.3mcd; Viewing Angle:68°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 4.3MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:635nm; Luminous Intensity:4.3mcd; Viewing Angle:68°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 4.3Mcd, 635Nm; Led Color Led Technology - 97K4136 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 4.3Mcd, 635Nm; Led Color Led Technology
97K4136
Led, Red, T-1 3/4 (5Mm), 4.3Mcd, 635Nm; Led Color Led Technology 97K4136
LED, RED, T-1 3/4 (5MM), 4.3MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:635nm; Luminous Intensity:4.3mcd; Viewing Angle:68°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 4.3MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:635nm; Luminous Intensity:4.3mcd; Viewing Angle:68°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97K4136
Product Name Led, Red, T-1 3/4 (5Mm), 4.3Mcd, 635Nm; Led Color Led Technology
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 68 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
4.0X4.0MM RA. RED SMD LED - AA4040SURSK - Kingbright Corporation
Specs
LED Package: Right Angle-4.0X4.0mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-XZDGK55W-2CT-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details