Newark, An Avnet Company Musical Instrument Speaker, 10 , Alum; Driver Type Mcm Audio Select 96B5164

Description
MUSICAL INSTRUMENT SPEAKER, 10 , ALUM; Driver Type:Woofer; External Diameter - Metric:256mm; External Width - Metric:-; Impedance:8ohm; Power Rating Nom:70W; Sound Level SPL:90dB; External Diameter - Imperial:10.079" RoHS Compliant: Yes
Description
MUSICAL INSTRUMENT SPEAKER, 10 , ALUM; Driver Type:Woofer; External Diameter - Metric:256mm; External Width - Metric:-; Impedance:8ohm; Power Rating Nom:70W; Sound Level SPL:90dB; External Diameter - Imperial:10.079" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Musical Instrument Speaker, 10 , Alum; Driver Type Mcm Audio Select - 96B5164 - Newark, An Avnet Company
Chicago, IL, United States
Musical Instrument Speaker, 10 , Alum; Driver Type Mcm Audio Select
96B5164
Musical Instrument Speaker, 10 , Alum; Driver Type Mcm Audio Select 96B5164
MUSICAL INSTRUMENT SPEAKER, 10 , ALUM; Driver Type:Woofer; External Diameter - Metric:256mm; External Width - Metric:-; Impedance:8ohm; Power Rating Nom:70W; Sound Level SPL:90dB; External Diameter - Imperial:10.079" RoHS Compliant: Yes

MUSICAL INSTRUMENT SPEAKER, 10 , ALUM; Driver Type:Woofer; External Diameter - Metric:256mm; External Width - Metric:-; Impedance:8ohm; Power Rating Nom:70W; Sound Level SPL:90dB; External Diameter - Imperial:10.079" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 96B5164
Product Name Musical Instrument Speaker, 10 , Alum; Driver Type Mcm Audio Select
SPL 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 526807 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details