Newark, An Avnet Company 6.5 Poly Cone Woofer With Rubber Surround; Driver Type Mcm Audio Select 95Y2946

Description
6.5" Poly Cone Woofer with Rubber Surround; Driver Type:Woofer; External Diameter - Metric:166.5mm; Impedance:8ohm; Power Rating Nom:60W; Sound Level SPL:86.4dB; Frequency Response Min:73Hz; Frequency Response Max:3kHz RoHS Compliant: Yes
Datasheet
Description
6.5" Poly Cone Woofer with Rubber Surround; Driver Type:Woofer; External Diameter - Metric:166.5mm; Impedance:8ohm; Power Rating Nom:60W; Sound Level SPL:86.4dB; Frequency Response Min:73Hz; Frequency Response Max:3kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5 Poly Cone Woofer With Rubber Surround; Driver Type Mcm Audio Select - 95Y2946 - Newark, An Avnet Company
Chicago, IL, United States
6.5 Poly Cone Woofer With Rubber Surround; Driver Type Mcm Audio Select
95Y2946
6.5 Poly Cone Woofer With Rubber Surround; Driver Type Mcm Audio Select 95Y2946
6.5" Poly Cone Woofer with Rubber Surround; Driver Type:Woofer; External Diameter - Metric:166.5mm; Impedance:8ohm; Power Rating Nom:60W; Sound Level SPL:86.4dB; Frequency Response Min:73Hz; Frequency Response Max:3kHz RoHS Compliant: Yes

6.5" Poly Cone Woofer with Rubber Surround; Driver Type:Woofer; External Diameter - Metric:166.5mm; Impedance:8ohm; Power Rating Nom:60W; Sound Level SPL:86.4dB; Frequency Response Min:73Hz; Frequency Response Max:3kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95Y2946
Product Name 6.5 Poly Cone Woofer With Rubber Surround; Driver Type Mcm Audio Select
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.37 inch (187 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details