Newark, An Avnet Company 12 Poly Cone Woofer With Rubber Surround; Driver Type Mcm Audio Select 95Y2943

Description
12" Poly Cone Woofer with Rubber Surround; Driver Type:Woofer; External Diameter - Metric:306mm; Impedance:8ohm; Power Rating Nom:100W; Sound Level SPL:85.8dB; External Diameter - Imperial:12.047"; Frequency Response Min:39Hz RoHS Compliant: Yes
Datasheet
Description
12" Poly Cone Woofer with Rubber Surround; Driver Type:Woofer; External Diameter - Metric:306mm; Impedance:8ohm; Power Rating Nom:100W; Sound Level SPL:85.8dB; External Diameter - Imperial:12.047"; Frequency Response Min:39Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Poly Cone Woofer With Rubber Surround; Driver Type Mcm Audio Select - 95Y2943 - Newark, An Avnet Company
Chicago, IL, United States
12 Poly Cone Woofer With Rubber Surround; Driver Type Mcm Audio Select
95Y2943
12 Poly Cone Woofer With Rubber Surround; Driver Type Mcm Audio Select 95Y2943
12" Poly Cone Woofer with Rubber Surround; Driver Type:Woofer; External Diameter - Metric:306mm; Impedance:8ohm; Power Rating Nom:100W; Sound Level SPL:85.8dB; External Diameter - Imperial:12.047"; Frequency Response Min:39Hz RoHS Compliant: Yes

12" Poly Cone Woofer with Rubber Surround; Driver Type:Woofer; External Diameter - Metric:306mm; Impedance:8ohm; Power Rating Nom:100W; Sound Level SPL:85.8dB; External Diameter - Imperial:12.047"; Frequency Response Min:39Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95Y2943
Product Name 12 Poly Cone Woofer With Rubber Surround; Driver Type Mcm Audio Select
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Speaker Drivers - 1976430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.27 inch (83 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 550 ohms
Sensitivity 97.5 dB
Size 0.20 inch (5 mm)
View Details