Newark, An Avnet Company 5 Full Range Dual Cone Speaker; Driver Type Mcm Audio Select 95Y2939

Description
5" Full Range Dual Cone Speaker; Driver Type:Woofer; External Width - Metric:134mm; Impedance:8ohm; Power Rating Nom:40W; Sound Level SPL:85.6dB; Frequency Response Min:89Hz; Frequency Response Max:12kHz; Resonant Frequency:89.97Hz RoHS Compliant: Yes
Datasheet
Description
5" Full Range Dual Cone Speaker; Driver Type:Woofer; External Width - Metric:134mm; Impedance:8ohm; Power Rating Nom:40W; Sound Level SPL:85.6dB; Frequency Response Min:89Hz; Frequency Response Max:12kHz; Resonant Frequency:89.97Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Full Range Dual Cone Speaker; Driver Type Mcm Audio Select - 95Y2939 - Newark, An Avnet Company
Chicago, IL, United States
5 Full Range Dual Cone Speaker; Driver Type Mcm Audio Select
95Y2939
5 Full Range Dual Cone Speaker; Driver Type Mcm Audio Select 95Y2939
5" Full Range Dual Cone Speaker; Driver Type:Woofer; External Width - Metric:134mm; Impedance:8ohm; Power Rating Nom:40W; Sound Level SPL:85.6dB; Frequency Response Min:89Hz; Frequency Response Max:12kHz; Resonant Frequency:89.97Hz RoHS Compliant: Yes

5" Full Range Dual Cone Speaker; Driver Type:Woofer; External Width - Metric:134mm; Impedance:8ohm; Power Rating Nom:40W; Sound Level SPL:85.6dB; Frequency Response Min:89Hz; Frequency Response Max:12kHz; Resonant Frequency:89.97Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95Y2939
Product Name 5 Full Range Dual Cone Speaker; Driver Type Mcm Audio Select
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details