Newark, An Avnet Company 6.5 Die Cast Woofer 8 Ohm Rubbber Surround; Driver Type Mcm Audio Select 95Y2935

Description
6.5" Die Cast Woofer 8 Ohm Rubbber Surround; Driver Type:Woofer; External Diameter - Metric:165mm; Impedance:8ohm; Power Rating Nom:60W; Sound Level SPL:87.1dB; External Diameter - Imperial:6.496"; Frequency Response Min:45Hz RoHS Compliant: Yes
Description
6.5" Die Cast Woofer 8 Ohm Rubbber Surround; Driver Type:Woofer; External Diameter - Metric:165mm; Impedance:8ohm; Power Rating Nom:60W; Sound Level SPL:87.1dB; External Diameter - Imperial:6.496"; Frequency Response Min:45Hz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
6.5 Die Cast Woofer 8 Ohm Rubbber Surround; Driver Type Mcm Audio Select - 95Y2935 - Newark, An Avnet Company
Chicago, IL, United States
6.5 Die Cast Woofer 8 Ohm Rubbber Surround; Driver Type Mcm Audio Select
95Y2935
6.5 Die Cast Woofer 8 Ohm Rubbber Surround; Driver Type Mcm Audio Select 95Y2935
6.5" Die Cast Woofer 8 Ohm Rubbber Surround; Driver Type:Woofer; External Diameter - Metric:165mm; Impedance:8ohm; Power Rating Nom:60W; Sound Level SPL:87.1dB; External Diameter - Imperial:6.496"; Frequency Response Min:45Hz RoHS Compliant: Yes

6.5" Die Cast Woofer 8 Ohm Rubbber Surround; Driver Type:Woofer; External Diameter - Metric:165mm; Impedance:8ohm; Power Rating Nom:60W; Sound Level SPL:87.1dB; External Diameter - Imperial:6.496"; Frequency Response Min:45Hz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95Y2935
Product Name 6.5 Die Cast Woofer 8 Ohm Rubbber Surround; Driver Type Mcm Audio Select
SPL 87 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.04 inch (255 mm)
View Details
Square Speakers - 4030CE - Challenge Electronics
Challenge Electronics
Specs
SPL 86 dB
Nominal Power 5 watts
Maximum Power 10 watts
View Details