Newark, An Avnet Company Antenna, Dipole 2Dbi, 2.4 / 5.5Ghz; Antenna Type Ls Research 95W3786

Description
ANTENNA, DIPOLE 2DBI, 2.4 / 5.5GHZ; Antenna Type:Omni-directiona l; Frequency Min:2.4GHz; Frequency Max:5.85GHz; Antenna Mounting:Cable; Gain:2dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes
Datasheet
Description
ANTENNA, DIPOLE 2DBI, 2.4 / 5.5GHZ; Antenna Type:Omni-directiona l; Frequency Min:2.4GHz; Frequency Max:5.85GHz; Antenna Mounting:Cable; Gain:2dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Dipole 2Dbi, 2.4 / 5.5Ghz; Antenna Type Ls Research - 95W3786 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Dipole 2Dbi, 2.4 / 5.5Ghz; Antenna Type Ls Research
95W3786
Antenna, Dipole 2Dbi, 2.4 / 5.5Ghz; Antenna Type Ls Research 95W3786
ANTENNA, DIPOLE 2DBI, 2.4 / 5.5GHZ; Antenna Type:Omni-directiona l; Frequency Min:2.4GHz; Frequency Max:5.85GHz; Antenna Mounting:Cable; Gain:2dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

ANTENNA, DIPOLE 2DBI, 2.4 / 5.5GHZ; Antenna Type:Omni-directional; Frequency Min:2.4GHz; Frequency Max:5.85GHz; Antenna Mounting:Cable; Gain:2dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 95W3786
Product Name Antenna, Dipole 2Dbi, 2.4 / 5.5Ghz; Antenna Type Ls Research
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
WiFi Antennas - 150970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Form Factor / Mounting External
View Details