Newark, An Avnet Company 4.5 Inch 20W 4 Ohm Full Range Speaker; Driver Type Monacor 95T3623

Description
4.5 Inch 20W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:114mm; Impedance:4ohm; Power Rating Nom:20W; External Width - Imperial:4.488"; Frequency Response Min:-; Frequency Response Max:-; Product Range:
Description
4.5 Inch 20W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:114mm; Impedance:4ohm; Power Rating Nom:20W; External Width - Imperial:4.488"; Frequency Response Min:-; Frequency Response Max:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
4.5 Inch 20W 4 Ohm Full Range Speaker; Driver Type Monacor - 95T3623 - Newark, An Avnet Company
Chicago, IL, United States
4.5 Inch 20W 4 Ohm Full Range Speaker; Driver Type Monacor
95T3623
4.5 Inch 20W 4 Ohm Full Range Speaker; Driver Type Monacor 95T3623
4.5 Inch 20W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:114mm; Impedance:4ohm; Power Rating Nom:20W; External Width - Imperial:4.488"; Frequency Response Min:-; Frequency Response Max:-; Product Range:

4.5 Inch 20W 4 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:114mm; Impedance:4ohm; Power Rating Nom:20W; External Width - Imperial:4.488"; Frequency Response Min:-; Frequency Response Max:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3623
Product Name 4.5 Inch 20W 4 Ohm Full Range Speaker; Driver Type Monacor
Nominal Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Energy Power EM-2.1 Multimedia System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 25 watts
Frequency Response 80 to 20000 Hz
Weight 4580.50 g (161.60 oz)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details