Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
NEWARK, AN AVNET COMPANY
95K6403 -- SPEAKER CABINET, 10, 20KHZ, 300W; PRODUCT RANGE PYLE
Newark, An Avnet Company
Speaker Cabinet, 10, 20Khz, 300W; Product Range Pyle
95K6403
Description
SPEAKER CABINET, 10", 20KHZ, 300W; Product Range:
Newark, An Avnet Company
Done
Description
SPEAKER CABINET, 10", 20KHZ, 300W; Product Range:
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Speaker Cabinet, 10, 20Khz, 300W; Product Range Pyle
95K6403
Speaker Cabinet, 10, 20Khz, 300W; Product Range Pyle
95K6403
SPEAKER CABINET, 10", 20KHZ, 300W; Product Range:
SPEAKER CABINET, 10", 20KHZ, 300W; Product Range:
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Speakers
Product Number
95K6403
Product Name
Speaker Cabinet, 10, 20Khz, 300W; Product Range Pyle
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers
AM302X-R
Specs
SPL
122 dB
Nominal Power
30 watts
Size
18.80 inch (478 mm)
View Details
RS Components, Ltd.
Miniature Speakers
276773
Specs
SPL
92 dB
Nominal Power
0.8000 watts
Impedance
8 ohms
View Details
JL Audio, Inc.
10th Anniversary Edition - W7 10-inch Subwoofer Driver (750 W, 3 Ω)
10W7AE-3
Specs
Nominal Power
750 watts
Impedance
3 ohms
Size
10.00 inch (254 mm)
View Details
Tymphany Corporation
NE Woofer, 5.25" (130 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm
NE149W-08
Specs
Nominal Power
60 watts
Sensitivity
87 dB
Resonance Frequency
54 Hz
View Details