Newark, An Avnet Company Lead, Cat6, Datalok, Black, 3M; Lan Category Tuk 94X2637

Description
LEAD, CAT6, DATALOK, BLACK, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector RoHS Compliant: Yes
Datasheet
Description
LEAD, CAT6, DATALOK, BLACK, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Cat6, Datalok, Black, 3M; Lan Category Tuk - 94X2637 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Cat6, Datalok, Black, 3M; Lan Category Tuk
94X2637
Lead, Cat6, Datalok, Black, 3M; Lan Category Tuk 94X2637
LEAD, CAT6, DATALOK, BLACK, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector RoHS Compliant: Yes

LEAD, CAT6, DATALOK, BLACK, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94X2637
Product Name Lead, Cat6, Datalok, Black, 3M; Lan Category Tuk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male to Female Test Cable, RG213/U - 6125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details