SWITCH, PUSHBUTTON, SPDT, 100mA, 125V; Microswitch Type:Snap Action; Microswitch Actuator:Button; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:-; Product Range:E SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 94F3239 |
| Product Name | Switch, Pushbutton, Spdt, 100Ma, 125V; Microswitch Type Zf Electronics |
| Actuator Style | Pushbutton Style |