TE Connectivity Snap Action Switches K1163352

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 10.1 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP40 Product Type Features Actuator Style : Lever Actuator Type : Roller Lever Switch Connection Type : Solder Switch Style : Micro
Request a Quote
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 10.1 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP40 Product Type Features Actuator Style : Lever Actuator Type : Roller Lever Switch Connection Type : Solder Switch Style : Micro
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K1163352 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K1163352
Snap Action Switches K1163352
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 10.1 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP40 Product Type Features Actuator Style : Lever Actuator Type : Roller Lever Switch Connection Type : Solder Switch Style : Micro

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw

Electrical Characteristics


  • Contact Current Rating (AMP) : 10.1
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 24

Industry Standards


  • IP Rating : IP40

Product Type Features


  • Actuator Style : Lever
  • Actuator Type : Roller Lever
  • Switch Connection Type : Solder
  • Switch Style : Micro
Buy Now

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K1163352
Product Name Snap Action Switches
Actuator Style Lever Style; Roller Style; Roller Lever
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1153529 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K2001046 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K1023364 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - 1-2435261-1 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers