Newark, An Avnet Company 12? 12 Volt Dc Flexible Led Light Strips Red; Light Strip Length Pipedream 93T8811

Description
12? 12 Volt DC Flexible LED Light Strips - Red; Light Strip Length:12"; No. of LEDs:-; Illumination Color:Red; Input Voltage:12VDC; Input Power:-; IP Rating:-; Product Range:
Description
12? 12 Volt DC Flexible LED Light Strips - Red; Light Strip Length:12"; No. of LEDs:-; Illumination Color:Red; Input Voltage:12VDC; Input Power:-; IP Rating:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
12? 12 Volt Dc Flexible Led Light Strips Red; Light Strip Length Pipedream - 93T8811 - Newark, An Avnet Company
Chicago, IL, United States
12? 12 Volt Dc Flexible Led Light Strips Red; Light Strip Length Pipedream
93T8811
12? 12 Volt Dc Flexible Led Light Strips Red; Light Strip Length Pipedream 93T8811
12? 12 Volt DC Flexible LED Light Strips - Red; Light Strip Length:12"; No. of LEDs:-; Illumination Color:Red; Input Voltage:12VDC; Input Power:-; IP Rating:-; Product Range:

12? 12 Volt DC Flexible LED Light Strips - Red; Light Strip Length:12"; No. of LEDs:-; Illumination Color:Red; Input Voltage:12VDC; Input Power:-; IP Rating:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T8811
Product Name 12? 12 Volt Dc Flexible Led Light Strips Red; Light Strip Length Pipedream
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details