Newark, An Avnet Company Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd 93K6548

Description
ENCAPSULATED/PC BOARD TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:110V, 115V, 120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; External Depth:4.48" RoHS Compliant: No
Datasheet
Description
ENCAPSULATED/PC BOARD TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:110V, 115V, 120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; External Depth:4.48" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd - 93K6548 - Newark, An Avnet Company
Chicago, IL, United States
Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd
93K6548
Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd 93K6548
ENCAPSULATED/PC BOARD TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:110V, 115V, 120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; External Depth:4.48" RoHS Compliant: No

ENCAPSULATED/PC BOARD TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:110V, 115V, 120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; External Depth:4.48" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 93K6548
Product Name Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 8.00E7 Hz
View Details
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω - ADT1-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers