Newark, An Avnet Company 37 Soundbar, 2-Ch, 10W, 240V, Black; Supply Voltage Vac Qfx 92AH7792

Description
37" SOUNDBAR, 2-CH, 10W, 240V, BLACK; Supply Voltage VAC:240V; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:2.375"; External Width:37.75"; External Depth:2.375"; Product Range:
Datasheet
Description
37" SOUNDBAR, 2-CH, 10W, 240V, BLACK; Supply Voltage VAC:240V; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:2.375"; External Width:37.75"; External Depth:2.375"; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
37 Soundbar, 2-Ch, 10W, 240V, Black; Supply Voltage Vac Qfx - 92AH7792 - Newark, An Avnet Company
Chicago, IL, United States
37 Soundbar, 2-Ch, 10W, 240V, Black; Supply Voltage Vac Qfx
92AH7792
37 Soundbar, 2-Ch, 10W, 240V, Black; Supply Voltage Vac Qfx 92AH7792
37" SOUNDBAR, 2-CH, 10W, 240V, BLACK; Supply Voltage VAC:240V; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:2.375"; External Width:37.75"; External Depth:2.375"; Product Range:

37" SOUNDBAR, 2-CH, 10W, 240V, BLACK; Supply Voltage VAC:240V; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:2.375"; External Width:37.75"; External Depth:2.375"; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 92AH7792
Product Name 37 Soundbar, 2-Ch, 10W, 240V, Black; Supply Voltage Vac Qfx
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 512792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.62 inch (92 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details