Newark, An Avnet Company Ups, 230V, 850Va / 510W; Power Supply Approvals Solahd 89AH0113

Description
UPS, 230V, 850VA / 510W; Power Supply Approvals:-; No. of Outlets:-; Capacity (VA / W):850VA / 510W; Input Voltage AC Max:230V; Output Voltage:230VAC; Backup Time - Full Load:1.3min; Product Range:SDU AC - B Series; Length:132.7mm RoHS Compliant: Yes
Datasheet
Description
UPS, 230V, 850VA / 510W; Power Supply Approvals:-; No. of Outlets:-; Capacity (VA / W):850VA / 510W; Input Voltage AC Max:230V; Output Voltage:230VAC; Backup Time - Full Load:1.3min; Product Range:SDU AC - B Series; Length:132.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 230V, 850Va / 510W; Power Supply Approvals Solahd - 89AH0113 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 230V, 850Va / 510W; Power Supply Approvals Solahd
89AH0113
Ups, 230V, 850Va / 510W; Power Supply Approvals Solahd 89AH0113
UPS, 230V, 850VA / 510W; Power Supply Approvals:-; No. of Outlets:-; Capacity (VA / W):850VA / 510W; Input Voltage AC Max:230V; Output Voltage:230VAC; Backup Time - Full Load:1.3min; Product Range:SDU AC - B Series; Length:132.7mm RoHS Compliant: Yes

UPS, 230V, 850VA / 510W; Power Supply Approvals:-; No. of Outlets:-; Capacity (VA / W):850VA / 510W; Input Voltage AC Max:230V; Output Voltage:230VAC; Backup Time - Full Load:1.3min; Product Range:SDU AC - B Series; Length:132.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 89AH0113
Product Name Ups, 230V, 850Va / 510W; Power Supply Approvals Solahd
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPS-45-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Switching Amplifier - 88346526 - Radwell International
Specs
AC Output Voltage 253.0 volts
DC Output Voltage 24.0 volts
View Details