Newark, An Avnet Company Woofer, 250/800W, 15, 26.7Hz; Driver Type Pyle 88C6441

Description
WOOFER, 250/800W, 15", 26.7HZ; Driver Type:Woofer; External Diameter - Metric:381mm; Impedance:8ohm; Power Rating Nom:250W; Sound Level SPL:90.2dB; External Diameter - Imperial:15"; Frequency Response Min:30Hz; Speaker Shape:Round
Datasheet
Description
WOOFER, 250/800W, 15", 26.7HZ; Driver Type:Woofer; External Diameter - Metric:381mm; Impedance:8ohm; Power Rating Nom:250W; Sound Level SPL:90.2dB; External Diameter - Imperial:15"; Frequency Response Min:30Hz; Speaker Shape:Round
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Woofer, 250/800W, 15, 26.7Hz; Driver Type Pyle - 88C6441 - Newark, An Avnet Company
Chicago, IL, United States
Woofer, 250/800W, 15, 26.7Hz; Driver Type Pyle
88C6441
Woofer, 250/800W, 15, 26.7Hz; Driver Type Pyle 88C6441
WOOFER, 250/800W, 15", 26.7HZ; Driver Type:Woofer; External Diameter - Metric:381mm; Impedance:8ohm; Power Rating Nom:250W; Sound Level SPL:90.2dB; External Diameter - Imperial:15"; Frequency Response Min:30Hz; Speaker Shape:Round

WOOFER, 250/800W, 15", 26.7HZ; Driver Type:Woofer; External Diameter - Metric:381mm; Impedance:8ohm; Power Rating Nom:250W; Sound Level SPL:90.2dB; External Diameter - Imperial:15"; Frequency Response Min:30Hz; Speaker Shape:Round

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 88C6441
Product Name Woofer, 250/800W, 15, 26.7Hz; Driver Type Pyle
SPL 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details