Newark, An Avnet Company Power Supply, Ac-Dc, Medical, 12V, 12.5A; Power Supply Approvals Solahd 87P0896

Description
POWER SUPPLY, AC-DC, MEDICAL, 12V, 12.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):150W; Input Voltage VAC:90V AC to 264V AC; Product Range:GL Series RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, MEDICAL, 12V, 12.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):150W; Input Voltage VAC:90V AC to 264V AC; Product Range:GL Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 12V, 12.5A; Power Supply Approvals Solahd - 87P0896 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 12.5A; Power Supply Approvals Solahd
87P0896
Power Supply, Ac-Dc, Medical, 12V, 12.5A; Power Supply Approvals Solahd 87P0896
POWER SUPPLY, AC-DC, MEDICAL, 12V, 12.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):150W; Input Voltage VAC:90V AC to 264V AC; Product Range:GL Series RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 12.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):150W; Input Voltage VAC:90V AC to 264V AC; Product Range:GL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 87P0896
Product Name Power Supply, Ac-Dc, Medical, 12V, 12.5A; Power Supply Approvals Solahd
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details