AC-DC CONVERTER, OPEN FRAME, 4 O/P, 80W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):110W @ 30CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Height:56mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 87P0883 |
| Product Name | Ac-Dc Converter, Open Frame, 4 O/p, 80W; Power Supply Approvals Solahd |
| Type | DC Power Supply; AC/DC Converter |