Newark, An Avnet Company 10 Guitar Speaker 8 Ohm 30 Watts; Driver Type Pulse 84Y8081

Description
10" Guitar Speaker 8 Ohm 30 Watts; Driver Type:Guitar; External Diameter - Metric:254mm; Impedance:8ohm; Power Rating Nom:30W; Sound Level SPL:92dB; External Diameter - Imperial:10"; Frequency Response Min:-; Frequency Response Max:-RoHS Compliant: Yes
Description
10" Guitar Speaker 8 Ohm 30 Watts; Driver Type:Guitar; External Diameter - Metric:254mm; Impedance:8ohm; Power Rating Nom:30W; Sound Level SPL:92dB; External Diameter - Imperial:10"; Frequency Response Min:-; Frequency Response Max:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
10 Guitar Speaker 8 Ohm 30 Watts; Driver Type Pulse - 84Y8081 - Newark, An Avnet Company
Chicago, IL, United States
10 Guitar Speaker 8 Ohm 30 Watts; Driver Type Pulse
84Y8081
10 Guitar Speaker 8 Ohm 30 Watts; Driver Type Pulse 84Y8081
10" Guitar Speaker 8 Ohm 30 Watts; Driver Type:Guitar; External Diameter - Metric:254mm; Impedance:8ohm; Power Rating Nom:30W; Sound Level SPL:92dB; External Diameter - Imperial:10"; Frequency Response Min:-; Frequency Response Max:-RoHS Compliant: Yes

10" Guitar Speaker 8 Ohm 30 Watts; Driver Type:Guitar; External Diameter - Metric:254mm; Impedance:8ohm; Power Rating Nom:30W; Sound Level SPL:92dB; External Diameter - Imperial:10"; Frequency Response Min:-; Frequency Response Max:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 84Y8081
Product Name 10 Guitar Speaker 8 Ohm 30 Watts; Driver Type Pulse
SPL 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.24 inch (57 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details