Newark, An Avnet Company 8 Guitar Speaker 8 Ohm 20 Watts; Driver Type Pulse 84Y8080

Description
8" Guitar Speaker 8 Ohm 20 Watts; Driver Type:Guitar; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:20W; External Diameter - Imperial:7.992"; Frequency Response Min:33Hz; Frequency Response Max:6.3kHz RoHS Compliant: Yes
Description
8" Guitar Speaker 8 Ohm 20 Watts; Driver Type:Guitar; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:20W; External Diameter - Imperial:7.992"; Frequency Response Min:33Hz; Frequency Response Max:6.3kHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
8 Guitar Speaker 8 Ohm 20 Watts; Driver Type Pulse - 84Y8080 - Newark, An Avnet Company
Chicago, IL, United States
8 Guitar Speaker 8 Ohm 20 Watts; Driver Type Pulse
84Y8080
8 Guitar Speaker 8 Ohm 20 Watts; Driver Type Pulse 84Y8080
8" Guitar Speaker 8 Ohm 20 Watts; Driver Type:Guitar; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:20W; External Diameter - Imperial:7.992"; Frequency Response Min:33Hz; Frequency Response Max:6.3kHz RoHS Compliant: Yes

8" Guitar Speaker 8 Ohm 20 Watts; Driver Type:Guitar; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:20W; External Diameter - Imperial:7.992"; Frequency Response Min:33Hz; Frequency Response Max:6.3kHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 84Y8080
Product Name 8 Guitar Speaker 8 Ohm 20 Watts; Driver Type Pulse
Nominal Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526834 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details