Newark, An Avnet Company Select 8 Paper Cone Woofer 8 Ohm; Driver Type Gradient Acoustics 84Y8071

Description
Select 8" Paper Cone Woofer 8 ohm; Driver Type:Woofer; External Diameter - Metric:203.2mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:87dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:Round
Description
Select 8" Paper Cone Woofer 8 ohm; Driver Type:Woofer; External Diameter - Metric:203.2mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:87dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:Round

Suppliers

Company
Product
Description
Supplier Links
Select 8 Paper Cone Woofer 8 Ohm; Driver Type Gradient Acoustics - 84Y8071 - Newark, An Avnet Company
Chicago, IL, United States
Select 8 Paper Cone Woofer 8 Ohm; Driver Type Gradient Acoustics
84Y8071
Select 8 Paper Cone Woofer 8 Ohm; Driver Type Gradient Acoustics 84Y8071
Select 8" Paper Cone Woofer 8 ohm; Driver Type:Woofer; External Diameter - Metric:203.2mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:87dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:Round

Select 8" Paper Cone Woofer 8 ohm; Driver Type:Woofer; External Diameter - Metric:203.2mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:87dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:Round

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 84Y8071
Product Name Select 8 Paper Cone Woofer 8 Ohm; Driver Type Gradient Acoustics
SPL 87 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
ESW-M6 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 42 to 200 Hz
Weight 4580.50 g (161.60 oz)
Application Consumer Electronics / Gaming
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details