Newark, An Avnet Company Select 5 Paper Cone Woofer 4 Ohm; Driver Type Gradient Acoustics 84Y8066

Description
Select 5" Paper Cone Woofer 4 ohm; Driver Type:Woofer; External Diameter - Metric:127mm; Impedance:4ohm; Power Rating Nom:-; Sound Level SPL:89dB; External Diameter - Imperial:5"; Frequency Response Min:-; Frequency Response Max:
Description
Select 5" Paper Cone Woofer 4 ohm; Driver Type:Woofer; External Diameter - Metric:127mm; Impedance:4ohm; Power Rating Nom:-; Sound Level SPL:89dB; External Diameter - Imperial:5"; Frequency Response Min:-; Frequency Response Max:

Suppliers

Company
Product
Description
Supplier Links
Select 5 Paper Cone Woofer 4 Ohm; Driver Type Gradient Acoustics - 84Y8066 - Newark, An Avnet Company
Chicago, IL, United States
Select 5 Paper Cone Woofer 4 Ohm; Driver Type Gradient Acoustics
84Y8066
Select 5 Paper Cone Woofer 4 Ohm; Driver Type Gradient Acoustics 84Y8066
Select 5" Paper Cone Woofer 4 ohm; Driver Type:Woofer; External Diameter - Metric:127mm; Impedance:4ohm; Power Rating Nom:-; Sound Level SPL:89dB; External Diameter - Imperial:5"; Frequency Response Min:-; Frequency Response Max:

Select 5" Paper Cone Woofer 4 ohm; Driver Type:Woofer; External Diameter - Metric:127mm; Impedance:4ohm; Power Rating Nom:-; Sound Level SPL:89dB; External Diameter - Imperial:5"; Frequency Response Min:-; Frequency Response Max:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 84Y8066
Product Name Select 5 Paper Cone Woofer 4 Ohm; Driver Type Gradient Acoustics
SPL 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 7755035 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details