Newark, An Avnet Company Speaker W/transformer, 85Hz-20Khz, 5.25; Product Range Pyle 81AC4244

Description
SPEAKER W/TRANSFORMER, 85HZ-20KHZ, 5.25"; Product Range:
Description
SPEAKER W/TRANSFORMER, 85HZ-20KHZ, 5.25"; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Speaker W/transformer, 85Hz-20Khz, 5.25; Product Range Pyle - 81AC4244 - Newark, An Avnet Company
Chicago, IL, United States
Speaker W/transformer, 85Hz-20Khz, 5.25; Product Range Pyle
81AC4244
Speaker W/transformer, 85Hz-20Khz, 5.25; Product Range Pyle 81AC4244
SPEAKER W/TRANSFORMER, 85HZ-20KHZ, 5.25"; Product Range:

SPEAKER W/TRANSFORMER, 85HZ-20KHZ, 5.25"; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 81AC4244
Product Name Speaker W/transformer, 85Hz-20Khz, 5.25; Product Range Pyle
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 8091111 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 112 dB
View Details
Home Audio, Home Theater Speaker - SoundWare S Satellite Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 85 dB
View Details
W7 8-inch Subwoofer Driver (500 W, 3 Ω) - 8W7-3 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 3 ohms
Size 8.00 inch (203 mm)
View Details