Newark, An Avnet Company Tweeter Array, 1-20Khz, 600W; Frequency Response Min Mcm Custom Audio 80R7040

Description
TWEETER ARRAY, 1-20KHZ, 600W; Frequency Response Min:1kHz; Frequency Response Max:20kHz; Product Range:-; Impedance:8ohm; Power Rating RMS:300W; Sensitivity (dB):95dB; Transducer Function:Tweeter RoHS Compliant: No
Description
TWEETER ARRAY, 1-20KHZ, 600W; Frequency Response Min:1kHz; Frequency Response Max:20kHz; Product Range:-; Impedance:8ohm; Power Rating RMS:300W; Sensitivity (dB):95dB; Transducer Function:Tweeter RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tweeter Array, 1-20Khz, 600W; Frequency Response Min Mcm Custom Audio - 80R7040 - Newark, An Avnet Company
Chicago, IL, United States
Tweeter Array, 1-20Khz, 600W; Frequency Response Min Mcm Custom Audio
80R7040
Tweeter Array, 1-20Khz, 600W; Frequency Response Min Mcm Custom Audio 80R7040
TWEETER ARRAY, 1-20KHZ, 600W; Frequency Response Min:1kHz; Frequency Response Max:20kHz; Product Range:-; Impedance:8ohm; Power Rating RMS:300W; Sensitivity (dB):95dB; Transducer Function:Tweeter RoHS Compliant: No

TWEETER ARRAY, 1-20KHZ, 600W; Frequency Response Min:1kHz; Frequency Response Max:20kHz; Product Range:-; Impedance:8ohm; Power Rating RMS:300W; Sensitivity (dB):95dB; Transducer Function:Tweeter RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 80R7040
Product Name Tweeter Array, 1-20Khz, 600W; Frequency Response Min Mcm Custom Audio
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 102758 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 107 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details