Newark, An Avnet Company 8 Woofer With Poly Cone And Rubber Surround 70W Rms At 8 Ohm; Driver Type Mcm Audio Select 80R7010

Description
8" Woofer with Poly Cone and Rubber Surround 70W RMS at 8 ohm; Driver Type:Woofer; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:70W; Sound Level SPL:89dB; External Diameter - Imperial:7.992"; Speaker Shape:RoundRoHS Compliant: Yes
Datasheet
Description
8" Woofer with Poly Cone and Rubber Surround 70W RMS at 8 ohm; Driver Type:Woofer; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:70W; Sound Level SPL:89dB; External Diameter - Imperial:7.992"; Speaker Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Woofer With Poly Cone And Rubber Surround 70W Rms At 8 Ohm; Driver Type Mcm Audio Select - 80R7010 - Newark, An Avnet Company
Chicago, IL, United States
8 Woofer With Poly Cone And Rubber Surround 70W Rms At 8 Ohm; Driver Type Mcm Audio Select
80R7010
8 Woofer With Poly Cone And Rubber Surround 70W Rms At 8 Ohm; Driver Type Mcm Audio Select 80R7010
8" Woofer with Poly Cone and Rubber Surround 70W RMS at 8 ohm; Driver Type:Woofer; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:70W; Sound Level SPL:89dB; External Diameter - Imperial:7.992"; Speaker Shape:RoundRoHS Compliant: Yes

8" Woofer with Poly Cone and Rubber Surround 70W RMS at 8 ohm; Driver Type:Woofer; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:70W; Sound Level SPL:89dB; External Diameter - Imperial:7.992"; Speaker Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 80R7010
Product Name 8 Woofer With Poly Cone And Rubber Surround 70W Rms At 8 Ohm; Driver Type Mcm Audio Select
SPL 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7564592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
 - TWIN 18X-SUB ACTIVE - Wharfedale Pro
Specs
SPL 130 dB
Impedance 4 ohms
Sensitivity 102 dB
View Details