15" Die Cast Woofer with Paper Cone and Cloth Surround - 200W RMS 8 ohm; Driver Type:Woofer; External Diameter - Metric:388mm; Impedance:8ohm; Power Rating Nom:200W; Sound Level SPL:97dB; External Diameter - Imperial:15.276" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Speakers |
| Product Number | 80R7008 |
| Product Name | 15 Die Cast Woofer With Paper Cone And Cloth Surround 200W Rms 8 Ohm; Driver Type Mcm Audio Select |
| SPL | 97 dB |