Newark, An Avnet Company 12 Woofer With Paper Cone And Cloth Surround 175W Rms At 8 Ohm; Driver Type Mcm Audio Select 80R7003

Description
12" Woofer with Paper Cone and Cloth Surround - 175W RMS at 8 ohm; Driver Type:Woofer; External Diameter - Metric:310mm; Impedance:8ohm; Power Rating Nom:175W; Sound Level SPL:97dB; External Diameter - Imperial:12.205" RoHS Compliant: Yes
Datasheet
Description
12" Woofer with Paper Cone and Cloth Surround - 175W RMS at 8 ohm; Driver Type:Woofer; External Diameter - Metric:310mm; Impedance:8ohm; Power Rating Nom:175W; Sound Level SPL:97dB; External Diameter - Imperial:12.205" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Woofer With Paper Cone And Cloth Surround 175W Rms At 8 Ohm; Driver Type Mcm Audio Select - 80R7003 - Newark, An Avnet Company
Chicago, IL, United States
12 Woofer With Paper Cone And Cloth Surround 175W Rms At 8 Ohm; Driver Type Mcm Audio Select
80R7003
12 Woofer With Paper Cone And Cloth Surround 175W Rms At 8 Ohm; Driver Type Mcm Audio Select 80R7003
12" Woofer with Paper Cone and Cloth Surround - 175W RMS at 8 ohm; Driver Type:Woofer; External Diameter - Metric:310mm; Impedance:8ohm; Power Rating Nom:175W; Sound Level SPL:97dB; External Diameter - Imperial:12.205" RoHS Compliant: Yes

12" Woofer with Paper Cone and Cloth Surround - 175W RMS at 8 ohm; Driver Type:Woofer; External Diameter - Metric:310mm; Impedance:8ohm; Power Rating Nom:175W; Sound Level SPL:97dB; External Diameter - Imperial:12.205" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 80R7003
Product Name 12 Woofer With Paper Cone And Cloth Surround 175W Rms At 8 Ohm; Driver Type Mcm Audio Select
SPL 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102745 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
 - SH1500 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 132 dB
Nominal Power 2000 watts
Maximum Power 4000 watts
View Details