Wharfedale Pro SH1500

Description
The SH1500 is a rugged, high-power subwoofer system, designed for demanding sound reinforcement and audio playback applications. The 15" low frequency driver combines 96 dB sensitivity with 1000 Watts (continuous) power handling, to deliver LF sound pressure levels well beyond those typical of systems its size. The SH1500 is designed to augment the LF SPL capabilities of Wharfedale Pro SHO Series loudspeakers, or other full-range cabinets. The top surface of the SH1500 enclosure incorporates a rugged socket, or "well," which accepts a Wharfedale Pro SP Series pole mount accessory. This rugged steel pole mount, which is finished in black paint, accepts a M20 threaded speaker pole. The subwoofer/pole combination makes the ideal support for any of the SHO Series full-range cabinets, providing both a stable foundation and rock-solid LF output for greatly increased total acoustic power output.
Description
The SH1500 is a rugged, high-power subwoofer system, designed for demanding sound reinforcement and audio playback applications. The 15" low frequency driver combines 96 dB sensitivity with 1000 Watts (continuous) power handling, to deliver LF sound pressure levels well beyond those typical of systems its size. The SH1500 is designed to augment the LF SPL capabilities of Wharfedale Pro SHO Series loudspeakers, or other full-range cabinets. The top surface of the SH1500 enclosure incorporates a rugged socket, or "well," which accepts a Wharfedale Pro SP Series pole mount accessory. This rugged steel pole mount, which is finished in black paint, accepts a M20 threaded speaker pole. The subwoofer/pole combination makes the ideal support for any of the SHO Series full-range cabinets, providing both a stable foundation and rock-solid LF output for greatly increased total acoustic power output.

Suppliers

Company
Product
Description
Supplier Links
 - SH1500 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SH1500 is a rugged, high-power subwoofer system, designed for demanding sound reinforcement and audio playback applications. The 15" low frequency driver combines 96 dB sensitivity with 1000 Watts (continuous) power handling, to deliver LF sound pressure levels well beyond those typical of systems its size. The SH1500 is designed to augment the LF SPL capabilities of Wharfedale Pro SHO Series loudspeakers, or other full-range cabinets. The top surface of the SH1500 enclosure incorporates a rugged socket, or "well," which accepts a Wharfedale Pro SP Series pole mount accessory. This rugged steel pole mount, which is finished in black paint, accepts a M20 threaded speaker pole. The subwoofer/pole combination makes the ideal support for any of the SHO Series full-range cabinets, providing both a stable foundation and rock-solid LF output for greatly increased total acoustic power output.

The SH1500 is a rugged, high-power subwoofer system, designed for demanding sound reinforcement and audio playback applications. The 15" low frequency driver combines 96 dB sensitivity with 1000 Watts (continuous) power handling, to deliver LF sound pressure levels well beyond those typical of systems its size.

The SH1500 is designed to augment the LF SPL capabilities of Wharfedale Pro SHO Series loudspeakers, or other full-range cabinets. The top surface of the SH1500 enclosure incorporates a rugged socket, or "well," which accepts a Wharfedale Pro SP Series pole mount accessory. This rugged steel pole mount, which is finished in black paint, accepts a M20 threaded speaker pole. The subwoofer/pole combination makes the ideal support for any of the SHO Series full-range cabinets, providing both a stable foundation and rock-solid LF output for greatly increased total acoustic power output.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SH1500
SPL 132 dB
Nominal Power 2000 watts
Maximum Power 4000 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.08 inch (129 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speakers - PSR40N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 83 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details
3 suppliers
 - LINK-600 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 100 dB
Impedance 8 ohms
Sensitivity 85 dB
View Details