20V 2A Power Supply Single Output; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:2A; Power Rating:-; Supply Voltage Min:100V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 79X4272 |
| Product Name | 20V 2A Power Supply Single Output; Power Supply Output Type Pro Signal |
| Regulatory Compliance | RoHS Compliant |