USB CABLE, 2.0 TYPE A PLUG-C PLUG, 3M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 78AH2189 |
| Product Name | Usb Cable, 2.0 Type A Plug-C Plug, 3M; Connector To Connector Pro Signal |
| Product Type | USB |