Newark, An Avnet Company Heat Spreader, 43 X 43 X 6Mm, Ceramic; Thermal Resistance Spreadfast 76Y5373

Description
HEAT SPREADER, 43 X 43 X 6MM, CERAMIC; Thermal Resistance:12.2°C/W; Packages Cooled:-; External Width - Metric:43mm; External Height - Metric:6mm; External Length - Metric:43mm; External Diameter - Metric:-; Heat Sink RoHS Compliant: Yes
Datasheet
Description
HEAT SPREADER, 43 X 43 X 6MM, CERAMIC; Thermal Resistance:12.2°C/W; Packages Cooled:-; External Width - Metric:43mm; External Height - Metric:6mm; External Length - Metric:43mm; External Diameter - Metric:-; Heat Sink RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Spreader, 43 X 43 X 6Mm, Ceramic; Thermal Resistance Spreadfast - 76Y5373 - Newark, An Avnet Company
Chicago, IL, United States
Heat Spreader, 43 X 43 X 6Mm, Ceramic; Thermal Resistance Spreadfast
76Y5373
Heat Spreader, 43 X 43 X 6Mm, Ceramic; Thermal Resistance Spreadfast 76Y5373
HEAT SPREADER, 43 X 43 X 6MM, CERAMIC; Thermal Resistance:12.2°C/W; Packages Cooled:-; External Width - Metric:43mm; External Height - Metric:6mm; External Length - Metric:43mm; External Diameter - Metric:-; Heat Sink RoHS Compliant: Yes

HEAT SPREADER, 43 X 43 X 6MM, CERAMIC; Thermal Resistance:12.2°C/W; Packages Cooled:-; External Width - Metric:43mm; External Height - Metric:6mm; External Length - Metric:43mm; External Diameter - Metric:-; Heat Sink RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 76Y5373
Product Name Heat Spreader, 43 X 43 X 6Mm, Ceramic; Thermal Resistance Spreadfast
L 43 mm (1.69 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heatsinks - 1846715 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 19 mm (0.7480 inch)
W 19 mm (0.7480 inch)
H 10 mm (0.3937 inch)
View Details
Forged Heat Sinks - HBP Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 60 to 100 mm (2.36 to 3.94 inch)
W 60 to 100 mm (2.36 to 3.94 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details