Newark, An Avnet Company 5 1/4 Die Cast Aluminum Cone Woofer; Driver Type Mcm Audio Select 74R5077

Description
5 1/4" Die Cast Aluminum Cone Woofer; Driver Type:Woofer; External Diameter - Metric:133mm; Impedance:8ohm; Power Rating Nom:30W; Sound Level SPL:88dB; Frequency Response Min:45Hz; Frequency Response Max:12kHz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet
Description
5 1/4" Die Cast Aluminum Cone Woofer; Driver Type:Woofer; External Diameter - Metric:133mm; Impedance:8ohm; Power Rating Nom:30W; Sound Level SPL:88dB; Frequency Response Min:45Hz; Frequency Response Max:12kHz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 1/4 Die Cast Aluminum Cone Woofer; Driver Type Mcm Audio Select - 74R5077 - Newark, An Avnet Company
Chicago, IL, United States
5 1/4 Die Cast Aluminum Cone Woofer; Driver Type Mcm Audio Select
74R5077
5 1/4 Die Cast Aluminum Cone Woofer; Driver Type Mcm Audio Select 74R5077
5 1/4" Die Cast Aluminum Cone Woofer; Driver Type:Woofer; External Diameter - Metric:133mm; Impedance:8ohm; Power Rating Nom:30W; Sound Level SPL:88dB; Frequency Response Min:45Hz; Frequency Response Max:12kHz; Speaker Shape:Round RoHS Compliant: Yes

5 1/4" Die Cast Aluminum Cone Woofer; Driver Type:Woofer; External Diameter - Metric:133mm; Impedance:8ohm; Power Rating Nom:30W; Sound Level SPL:88dB; Frequency Response Min:45Hz; Frequency Response Max:12kHz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 74R5077
Product Name 5 1/4 Die Cast Aluminum Cone Woofer; Driver Type Mcm Audio Select
SPL 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - 6903700 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
W1v2 10-inch Subwoofer Driver (300 W, 8 Ω) - 10W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 8 ohms
Size 10.00 inch (254 mm)
View Details
DX tweeter, 3/4
Specs
Nominal Power 80 watts
Sensitivity 90.1 dB
Resonance Frequency 1050 Hz
View Details