Tymphany Corporation DX tweeter, 3/4" (19 mm), fabric dome, faceplate, 4 ohm DX20SC00-04

Description
Peerless Gold Tweeters (DX20SC00-04) DX tweeter, 3/4" (19 mm), fabric dome, faceplate, 4 ohm
Description
Peerless Gold Tweeters (DX20SC00-04) DX tweeter, 3/4" (19 mm), fabric dome, faceplate, 4 ohm

Suppliers

Company
Product
Description
Supplier Links
DX tweeter, 3/4
Cupertino, CA, USA
DX tweeter, 3/4" (19 mm), fabric dome, faceplate, 4 ohm
DX20SC00-04
DX tweeter, 3/4" (19 mm), fabric dome, faceplate, 4 ohm DX20SC00-04
Peerless Gold Tweeters (DX20SC00-04) DX tweeter, 3/4" (19 mm), fabric dome, faceplate, 4 ohm

Peerless Gold Tweeters (DX20SC00-04)
DX tweeter, 3/4" (19 mm), fabric dome, faceplate, 4 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number DX20SC00-04
Product Name DX tweeter, 3/4" (19 mm), fabric dome, faceplate, 4 ohm
Nominal Power 80 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526890 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Home Audio, In-Wall Speaker - CS 275 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details