Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO AMPLIFIERS AND PREAMPLIFIERS
NEWARK, AN AVNET COMPANY
74R2589 -- PROFESSIONAL PA AMPLIFIER RACK MOUNT 300W X 2CH PYLE
Newark, An Avnet Company
Professional Pa Amplifier Rack Mount 300W X 2Ch Pyle
74R2589
Description
PROFESSIONAL PA AMPLIFIER RACK MOUNT 300W X 2CH
Newark, An Avnet Company
Done
Description
PROFESSIONAL PA AMPLIFIER RACK MOUNT 300W X 2CH
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Professional Pa Amplifier Rack Mount 300W X 2Ch Pyle
74R2589
Professional Pa Amplifier Rack Mount 300W X 2Ch Pyle
74R2589
PROFESSIONAL PA AMPLIFIER RACK MOUNT 300W X 2CH
PROFESSIONAL PA AMPLIFIER RACK MOUNT 300W X 2CH
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Audio Amplifiers and Preamplifiers
Product Number
74R2589
Product Name
Professional Pa Amplifier Rack Mount 300W X 2Ch Pyle
Type
Audio Amplifier
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Amplifier assembly, 30 watt, for Series D
K2005502D-01
Specs
Type
Audio Amplifier
View Details
RS Components, Ltd.
522935
Specs
Type
Audio Amplifier
Frequency Response
1.20E-4 to 0.0050 MHz
View Details
Hangzhou Crysound Electronics Co., Ltd.
Preamplifier
CRY543
Specs
Type
Preamplifier
Frequency Response
1.00E-5 to 0.0800 MHz
Output Gain
? to 0.0 dB
View Details
Biamp Systems, Ltd.
Commercial Audio Power Amplifiers
REVAMP2150
Specs
Type
Audio Amplifier
Amplifier Class
Class D
Continuous Power
165 watts
View Details