Newark, An Avnet Company Pressure Display, 6Digit, 0Bar To 100Bar; Product Range Status 74AC9145

Description
PRESSURE DISPLAY, 6DIGIT, 0BAR TO 100BAR; Product Range:DM650PM Series; SVHC:No SVHC (27-Jun-2018); No. of Digits / Alpha:6; Operating Temperature Max:70°C; Operating Temperature Min:-30°C; Supply Voltage Max:3.6V RoHS Compliant: Yes
Datasheet
Description
PRESSURE DISPLAY, 6DIGIT, 0BAR TO 100BAR; Product Range:DM650PM Series; SVHC:No SVHC (27-Jun-2018); No. of Digits / Alpha:6; Operating Temperature Max:70°C; Operating Temperature Min:-30°C; Supply Voltage Max:3.6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Display, 6Digit, 0Bar To 100Bar; Product Range Status - 74AC9145 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Display, 6Digit, 0Bar To 100Bar; Product Range Status
74AC9145
Pressure Display, 6Digit, 0Bar To 100Bar; Product Range Status 74AC9145
PRESSURE DISPLAY, 6DIGIT, 0BAR TO 100BAR; Product Range:DM650PM Series; SVHC:No SVHC (27-Jun-2018); No. of Digits / Alpha:6; Operating Temperature Max:70°C; Operating Temperature Min:-30°C; Supply Voltage Max:3.6V RoHS Compliant: Yes

PRESSURE DISPLAY, 6DIGIT, 0BAR TO 100BAR; Product Range:DM650PM Series; SVHC:No SVHC (27-Jun-2018); No. of Digits / Alpha:6; Operating Temperature Max:70°C; Operating Temperature Min:-30°C; Supply Voltage Max:3.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Transmitters
Product Number 74AC9145
Product Name Pressure Display, 6Digit, 0Bar To 100Bar; Product Range Status
Operating Temperature -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PEWA370H H2 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Gauge, Absolute
Working Pressure Range 3.63 to 1015 psi (2.55 to 715 m H2O)
Accuracy 0.2500 ±% FS
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Pressure transmitter - SPTE-P10R-Q4-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP562 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details