Newark, An Avnet Company Dc-Dc Converter, Enclosed, 1 O/p, 30W, 1.3A, 24V; Power Supply Approvals Solahd 73K1343

Description
DC-DC CONVERTER, ENCLOSED, 1 O/P, 30W, 1.3A, 24V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, ENCLOSED, 1 O/P, 30W, 1.3A, 24V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Enclosed, 1 O/p, 30W, 1.3A, 24V; Power Supply Approvals Solahd - 73K1343 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Enclosed, 1 O/p, 30W, 1.3A, 24V; Power Supply Approvals Solahd
73K1343
Dc-Dc Converter, Enclosed, 1 O/p, 30W, 1.3A, 24V; Power Supply Approvals Solahd 73K1343
DC-DC CONVERTER, ENCLOSED, 1 O/P, 30W, 1.3A, 24V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ENCLOSED, 1 O/P, 30W, 1.3A, 24V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 73K1343
Product Name Dc-Dc Converter, Enclosed, 1 O/p, 30W, 1.3A, 24V; Power Supply Approvals Solahd
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details