Newark, An Avnet Company Led Module, 3 Leds, White, 40Lm; Light Strip Length Omc 71P2195

Description
LED MODULE, 3 LEDS, WHITE, 40LM; Light Strip Length:-; No. of LEDs:15LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:-; IP Rating:IP67; Product Range:IP67 LED Module Series; Beam Angle:120°; External Depth:11.5mm RoHS Compliant: Yes
Datasheet
Description
LED MODULE, 3 LEDS, WHITE, 40LM; Light Strip Length:-; No. of LEDs:15LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:-; IP Rating:IP67; Product Range:IP67 LED Module Series; Beam Angle:120°; External Depth:11.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, 3 Leds, White, 40Lm; Light Strip Length Omc - 71P2195 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 3 Leds, White, 40Lm; Light Strip Length Omc
71P2195
Led Module, 3 Leds, White, 40Lm; Light Strip Length Omc 71P2195
LED MODULE, 3 LEDS, WHITE, 40LM; Light Strip Length:-; No. of LEDs:15LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:-; IP Rating:IP67; Product Range:IP67 LED Module Series; Beam Angle:120°; External Depth:11.5mm RoHS Compliant: Yes

LED MODULE, 3 LEDS, WHITE, 40LM; Light Strip Length:-; No. of LEDs:15LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:-; IP Rating:IP67; Product Range:IP67 LED Module Series; Beam Angle:120°; External Depth:11.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71P2195
Product Name Led Module, 3 Leds, White, 40Lm; Light Strip Length Omc
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details