CIRCUIT BREAKER, 8A; Product Range:1410 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating V DC:28VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:PCB Through Hole; SVHC:No SVHC (15-Jan-2018); Breaking Capacity RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 69C8377 |
| Product Name | Circuit Breaker, 8A; Product Range Eta |
| Rated AC Voltage | 250 volts |