Newark, An Avnet Company Speaker, 8Ohm, 0.2W, 40Mm; Transducer Function Pro Signal 67C7738

Description
SPEAKER, 8OHM, 0.2W, 40MM; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; External Depth:40mm;
Datasheet
Description
SPEAKER, 8OHM, 0.2W, 40MM; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; External Depth:40mm;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 8Ohm, 0.2W, 40Mm; Transducer Function Pro Signal - 67C7738 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 8Ohm, 0.2W, 40Mm; Transducer Function Pro Signal
67C7738
Speaker, 8Ohm, 0.2W, 40Mm; Transducer Function Pro Signal 67C7738
SPEAKER, 8OHM, 0.2W, 40MM; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; External Depth:40mm;

SPEAKER, 8OHM, 0.2W, 40MM; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; External Depth:40mm;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 67C7738
Product Name Speaker, 8Ohm, 0.2W, 40Mm; Transducer Function Pro Signal
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7191970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details