Newark, An Avnet Company Screw, Button Head Torx, 4.8Mm X 38Mm; Fastener Material Hafren 61AC1682

Description
SCREW, BUTTON HEAD TORX, 4.8MM X 38MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:#10; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, BUTTON HEAD TORX, 4.8MM X 38MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:#10; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Button Head Torx, 4.8Mm X 38Mm; Fastener Material Hafren - 61AC1682 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Button Head Torx, 4.8Mm X 38Mm; Fastener Material Hafren
61AC1682
Screw, Button Head Torx, 4.8Mm X 38Mm; Fastener Material Hafren 61AC1682
SCREW, BUTTON HEAD TORX, 4.8MM X 38MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:#10; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, BUTTON HEAD TORX, 4.8MM X 38MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:38mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:#10; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1682
Product Name Screw, Button Head Torx, 4.8Mm X 38Mm; Fastener Material Hafren
Head Type Button Head; Other; Button Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
1/8 in. Hex Key for 1/4-20 Setscrew, Qty 10 - HK018 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Inch 1/4"
View Details