Newark, An Avnet Company Enclosure, Wall Mount, Abs, Grey; Enclosure Type Europa 61AC1208

Description
ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:280mm; External Width - Metric:210mm; External Depth - Metric:130mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:280mm; External Width - Metric:210mm; External Depth - Metric:130mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Abs, Grey; Enclosure Type Europa - 61AC1208 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Grey; Enclosure Type Europa
61AC1208
Enclosure, Wall Mount, Abs, Grey; Enclosure Type Europa 61AC1208
ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:280mm; External Width - Metric:210mm; External Depth - Metric:130mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:280mm; External Width - Metric:210mm; External Depth - Metric:130mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61AC1208
Product Name Enclosure, Wall Mount, Abs, Grey; Enclosure Type Europa
Length 11.02 inch (280 mm)
Width 8.27 inch (210 mm)
Depth 5.12 inch (130 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411XU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers