Newark, An Avnet Company Ac-Dc Converter, Din Rail, 1 O/p, 91.2W, 3.8A, 24V; Power Supply Approvals Solahd 56K5095

Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 91.2W, 3.8A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:91.2W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.8A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 91.2W, 3.8A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:91.2W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.8A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 1 O/p, 91.2W, 3.8A, 24V; Power Supply Approvals Solahd - 56K5095 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 91.2W, 3.8A, 24V; Power Supply Approvals Solahd
56K5095
Ac-Dc Converter, Din Rail, 1 O/p, 91.2W, 3.8A, 24V; Power Supply Approvals Solahd 56K5095
AC-DC CONVERTER, DIN RAIL, 1 O/P, 91.2W, 3.8A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:91.2W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.8A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 91.2W, 3.8A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:91.2W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56K5095
Product Name Ac-Dc Converter, Din Rail, 1 O/p, 91.2W, 3.8A, 24V; Power Supply Approvals Solahd
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details